The 225PPS102KS is an axial lead metallized polypropylene film capacitor rated for 1000 VDC, with a capacitance of 2.2 µF, designed for high dv/dt applications such as inverters and switching power supplies. It operates from -40°C to +85°C and has a maximum rms ripple current of 14 A at 100 kHz and 25°C. The device has a dissipation factor of 0.0001 at 1 kHz, an insulation resistance of 30 GΩ·µF, and a self-inductance of less than 1 nH per mm of lead spacing. Its dimensions are 27.5 mm in diameter and 59 mm in length. The capacitor features flame-retardant polyester tape wrapping and epoxy resin end fill, with lead-free tinned copper leads. Its life expectancy is 100,000 hours at 70°C and rated VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPS102KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |