Cornell DubilierFilm Paper Film Capacitors224RSB302K4JA
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 7.4 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 7.4 mΩ
RMS Current: —
Length: 42mm
Height: 40mm
Thickness: 20mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 224RSB302K4JA is a radial lead, high current, low ESR film capacitor rated for 3000 VDC with a capacitance of 0.22 µF. It has a maximum dv/dt rating of 2050 V/µs and an ESR of 7.4 mΩ at 100 kHz and 25°C. The capacitor is rated for an operating temperature range of -40°C to +85°C and has a maximum RMS ripple current of 14 A at +70°C. Its dimensions are 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with a lead spacing of 10.2 mm and 4 leads. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and it uses double metallized polypropylene film with internal series connections. The insulation resistance is greater than 30 GΩ at 25°C and 3000 VDC, and the dielectric strength is 160% of rated VDC applied for 2 seconds. Capacitance tolerance is ±10% at 1 kHz, 25°C.
Datasheet Summary Powered by GS/AI
The 224RSB302K4JA is a radial lead, high current, low ESR film capacitor rated for 3000 VDC with a capacitance of 0.22 µF. It has a maximum dv/dt rating of 2050 V/µs and an ESR of 7.4 mΩ at 100 kHz and 25°C. The capacitor is rated for an operating temperature range of -40°C to +85°C and has a maximum RMS ripple current of 14 A at +70°C. Its dimensions are 41.5 mm in length, 40 mm in height, and 20 mm in thickness, with a lead spacing of 10.2 mm and 4 leads. The case is a flame-retardant plastic box with epoxy resin (UL94V-0), and it uses double metallized polypropylene film with internal series connections. The insulation resistance is greater than 30 GΩ at 25°C and 3000 VDC, and the dielectric strength is 160% of rated VDC applied for 2 seconds. Capacitance tolerance is ±10% at 1 kHz, 25°C.