The 225P series is a radial-lead polyester film/foil capacitor designed for operation in demanding environments, with a capacitance range of 0.001 to 1.0 µF and voltage ratings from 100 to 600 VDC. It features non-inductive extended foil construction, a conformal orange flame-retardant epoxy coating meeting UL94V-0, and operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. The part has a dissipation factor of 0.75% maximum at 1 kHz and +25°C, with capacitance tolerances of ±5%, ±10%, or ±20%. Standard lead wire is tinned copper-clad steel, 0.032 inch (0.8 mm) diameter, #20 AWG. The 225P10491WF3 variant, with 0.1 µF capacitance and 100 VDC rating, has a maximum length of 0.70 inch (17.8 mm), thickness of 0.40 inch (10.2 mm), and height of 0.55 inch (14.0 mm), with straight leads and a 1.25 inch (31.8 mm) minimum lead length as per the D3 terminal style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P10491WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |