225TTA350M is an axial lead aluminum electrolytic capacitor rated for 350 WVDC with a capacitance of 2.2 µF. It has a maximum ESR of 150.715 Σ at 120 Hz and +20°C, and a maximum RMS ripple current of 33 mA at 120 Hz and +85°C. The dimensional size is 8 × 16 mm. The component operates within -25°C to +85°C, with a load life of 2000 hours at 85°C under rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 2.2µF 350V
2.2µF 350V Aluminum Electrolytic Capacitors Axial, Can 150.715Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2.2UF 20% 350V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 2.2UF, 350V, 8X16 MM. FREE 2 YEAR RADWELL WARRANTY
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225TTA350M | 2002-225TTA350M | 1572-1688-ND | 225TTA350M | 66864943 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |