The Type 225P Orange Drop polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated voltage at higher temperatures: 70% of the +85°C rating at +105°C and 50% at +125°C. The part has a capacitance of 0.01 µF with ±10% tolerance, a DC voltage rating of 100 V, and is enclosed in a flame-retardant orange epoxy coating meeting UL94V-0. Dimensions are 0.70 inches (17.8 mm) in length, 0.25 inches (6.4 mm) in thickness, and 0.35 inches (8.9 mm) in height. The leads are tinned copper-clad steel, 0.032 inches (0.8 mm) in diameter, and are straight. Insulation resistance is 1,500 MΩ-µF at +105°C, and the dissipation factor is 0.75% maximum at 1 kHz and +25°C. The part has undergone humidity and DC voltage life testing per specified standards.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
10000pF Film Capacitor 70V 100V Polyester Radial
Orange Drop, Polyester Film/Foil Capacitors
CAP FILM 10000PF 10% 100VDC RAD
CAP FILM 10000PF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P10391WD3 | 225P10391WD3 | 338-4210-ND | 2002-225P10391WD3 | 225P10391WD3 | 225P10391WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | 0.0100 microF |