The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with conformal orange epoxy encapsulation meeting UL94V-0, for use in commercial and industrial applications. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The part 225P39391WA2 is a 0.039 µF, ±10% capacitor rated for 200 VDC, with maximum dimensions of 17.8 mm × 7.6 mm × 10.7 mm, straight leads, and a tinned copper-clad steel wire of 0.8 mm diameter. Insulation resistance is 250 MΩ-µF at +85°C for C > 0.17 µF. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P39391WA2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |