The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a conformal orange epoxy coating meeting UL94V-0. It operates at up to 600 VDC with capacitance values from 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The 225P10391WF2 variant has a 0.01 µF capacitance, ±10% tolerance, and 100 VDC rating, with maximum dimensions of 0.70 in (17.8 mm) length, 0.25 in (6.4 mm) thickness, and 0.35 in (8.9 mm) height, using hairpin crimp terminals and 0.250 in (6.4 mm) lead length. Operating temperature is -55°C to +85°C at full voltage; derating to 70% at +105°C and 50% at +125°C. Dissipation factor is 0.75% max at 1 kHz and 25°C. Insulation resistance is 250 MΩ·µF for capacitances above 0.17 µF at +105°C. Leads are tinned copper-clad steel, #20 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P10391WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |