The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction, offering capacitance values from 0.001 to 1.0 µF and voltage ratings from 100 to 600 V DC. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0, operates at -55°C to +85°C at full voltage, and has a dissipation factor of 0.75% maximum at 1 kHz and +25°C. The part 225P82291WF3 matches the 0.0082 µF, 100 VDC variant with ±10% tolerance, straight leads, and a case code W, measuring 0.70 in (17.8 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.35 in (8.9 mm) in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P82291WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |