The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at voltages from 100 to 600 V DC with a capacitance range of 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The part is rated for operation from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0, tinned copper-clad steel leads of 0.032 inch diameter, and an insulation resistance of 100,000 MΩ at 0.25 µF and +25°C. The physical dimensions for the .022 µF variant are 0.70 inch length, 0.25 inch thickness, and 0.35 inch height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22291WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |