The 225PPS850KS is an axial lead film capacitor designed for high dv/dt applications such as inverters, converters, and switching power supplies. It has a rated DC voltage of 850 VDC with a surge voltage of 1300 VDC and an AC voltage rating of 500 VAC at 50/60 Hz. The capacitance is 2.2 µF with a tolerance of ±10% at 1 kHz and 25°C. The capacitor exhibits a maximum dissipation factor of 0.0001 at 1 kHz and 25°C, an insulation resistance of 30,000 MΩ·µF at 25°C, and a self-inductance of less than 1 nH per mm of lead spacing. It operates from -40°C to +85°C and has a life expectancy of 100,000 hours at 70°C and rated VDC. The dimensions are 25 mm in diameter and 59 mm in length. The dielectric is metallized polypropylene with flame-retardant polyester tape and epoxy resin end fill. Terminal leads are lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPS850KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |