Cornell Dubilier Film Paper Film Capacitors 224PSB302K4J

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB302K4J is a radial lead, high current, low ESR film capacitor with a voltage rating of 3000 VDC, capacitance of 0.22 µF, and a maximum dv/dt of 2050 V/µs. It has a typical ESR of 4.4 mΩ at 100 kHz and 25°C, with an RMS ripple current rating of 18.5 A. The physical dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +100°C for PSB versions. The terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. The capacitance tolerance is ±10% at 1 kHz and 25°C, with an insulation resistance of at least 30 GΩ·µF at 25°C.

Datasheet Summary
Powered by GS/AI

The 224PSB302K4J is a radial lead, high current, low ESR film capacitor with a voltage rating of 3000 VDC, capacitance of 0.22 µF, and a maximum dv/dt of 2050 V/µs. It has a typical ESR of 4.4 mΩ at 100 kHz and 25°C, with an RMS ripple current rating of 18.5 A. The physical dimensions are 42.5 mm × 45 mm × 30 mm, with a lead spacing of 20.3 mm and four leads. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0), and operates within a temperature range of -40°C to +100°C for PSB versions. The terminal-to-terminal dielectric strength is 160% of rated VDC applied for 2 seconds at 25°C. The capacitance tolerance is ±10% at 1 kHz and 25°C, with an insulation resistance of at least 30 GΩ·µF at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB302K4J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB302K4J
Film Paper Film Capacitors 224PSB302K4J
For New Design: Yes Capacitance: 220 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2050 ESR: 4.4 mΩ RMS Current: — Length: 43mm Height: 45mm Thickness: 30mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 3000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 2050
  • ESR: 4.4 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 45mm
  • Thickness: 30mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB302K4J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB302K4J
Capacitors - Film Capacitors 224PSB302K4J
CAP FILM 0.22UF 10% 3KVDC RADIAL

CAP FILM 0.22UF 10% 3KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB302K4J 224PSB302K4J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 105PHC850K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Film Paper Film Capacitors - 105PPS700KD17 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Film Capacitors - 2002-105MPR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers