The 224RMB252K# is a metallized polypropylene power semiconductor snubber capacitor with a rated DC voltage of 2500 V, capacitance of 0.22 µF, and operating temperature range up to +85°C. It features lug terminals with dimensions of 42.5 mm length, 27.5 mm height, and 24.5 mm thickness, and is constructed with double metallized film and flame-retardant epoxy resin coating (UL94V-0). The capacitor has a dissipation factor of 0.001 at 1 kHz and 25°C, self-inductance under 1 nH per mm of lead spacing, and insulation resistance above 30 GΩ·µF at 25°C. It supports 1600 VAC RMS at 50/60 Hz and has a life expectancy of 30,000 hours at VAC. The terminal-to-case dielectric strength is 3 kVAC for 60 seconds at 25°C.
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 224RMB252K# |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 100 C (-40 to 212 F) |
| Electrostatic Capacitors | Paper |