The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal coating of orange, flame-retardant epoxy meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. Voltage ratings are 100 to 600 VDC, and dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ at +25°C for capacitances ≤0.25 µF, and 25,000 MΩ·µF for higher values. The case is pressed-profile with tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P10291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |