The 225PPS152KS is an axial metallized polypropylene film capacitor rated for 1500 VDC with 2.2 µF capacitance, designed for high dv/dt applications. It handles 14 A RMS ripple current at 100 kHz and 70°C, with an ESR of 3.2 mΩ. Dimensions are 40 mm length by 59 mm diameter. Operating temperature range is -40°C to +85°C. Capacitance tolerance is ±5% at 1 kHz and 25°C. Insulation resistance exceeds 30 GΩ at 25°C under 100 VDC. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric is polypropylene with flame-retardant polyester wrap and epoxy end fill. Life expectancy is 100,000 hours at 70°C under VDC stress. Terminal material is lead-free tinned copper.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPS152KS |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |