The 225P series is a radial-lead polyester film/foil capacitor with a non-inductively wound extended foil construction and a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derating to 70% of rated voltage at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF in ±5%, ±10%, or ±20% tolerances, with voltage ratings from 100 to 600 V DC. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. The 225P22291W variant has a maximum length of 0.70 in (17.8 mm), thickness of 0.25 in (6.4 mm), and height of 0.35 in (8.9 mm), with straight leads of 0.187 in (4.7 mm) length. The D3 suffix indicates a minimum lead length of 1.250 in (32 mm), consistent with series specifications.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polyester Film/Foil Capacitors
2200pF Film Capacitor 70V 100V Polyester Radial
CAP FILM 2200PF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P22291WD3 | 225P22291WD3 | 2002-225P22291WD3 | 338-3428-ND | 225P22291WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF |