The 225PPS850KR is an axial-lead metallized polypropylene film capacitor rated for 850 VDC, with a capacitance of 2.2 µF, capable of a maximum dV/dt of 14 V/µs and a typical RMS ripple current of 14 A at 100 kHz and 70°C. It has a typical ESR of 3.8 mΩ and dimensions of 26.5 mm in diameter by 55 mm in length. The capacitor operates within a temperature range of -40°C to +85°C, features flame-retardant polyester tape wrapping with epoxy end fill, and includes lead-free tinned copper leads. It meets insulation resistance requirements of 30,000 MΩ·µF at 25°C and has a life expectancy of 100,000 hours at rated DC voltage and 70°C. The dielectric strength is 200% of rated voltage applied for 60 seconds between leads and case. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a capacitance temperature coefficient of -200 ppm/°C to +100 ppm/°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPS850KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |