The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with ±5%, ±10%, or ±20% tolerance. The 225P12391WA1 variant is a 0.012 µF, 100 VDC unit with ±10% tolerance, measuring 0.70 in × 0.25 in × 0.35 in (17.8 mm × 6.4 mm × 8.9 mm). It uses tinned copper-clad steel leads, #20 AWG, and is encapsulated in orange flame-retardant epoxy meeting UL94V-0. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 25,000 MΩ-µF at +25°C for capacitances above 0.25 µF. The capacitor withstands 250% of rated voltage for 5 seconds.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12391WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |