The 225BPA100M is a bi-polar aluminum electrolytic capacitor with a rated voltage of 100 VDC, a capacitance of 2.2 µF, an ESR of 75.358 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 36 mA at 85°C. It is housed in an axial leaded package measuring 6.3 mm in diameter and 16 mm in length. The operating temperature range is -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 2000-hour load life requirement at 85°C with reversed voltage cycling every 250 hours and a 1000-hour shelf life at 85°C with no voltage applied.
2.2µF 100V Aluminum Electrolytic Capacitors Axial, Can 75.358Ohm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead 2.2µF 100V
CAP ALUM 2.2UF 20% 100V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225BPA100M | 225BPA100M-ND | 2002-225BPA100M | 225BPA100M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |