Cornell Dubilier Film Paper Film Capacitors 224PSB700K2H

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 8 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 8 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB700K2H is a 0.22 µF, 700 VDC radial film capacitor with a maximum dv/dt of 900 V/µs and a typical ESR of 8 mΩ at 100 kHz. It handles up to 6.5 A RMS ripple current at +70°C. The dimensions are 32 mm × 20 mm × 11 mm with 27.5 mm lead spacing and 0.8 mm lead diameter. It uses double metallized polypropylene film, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +100°C with ±10% capacitance tolerance at 1 kHz. Insulation resistance is 30 GΩ·µF at 25°C, and dissipation factor is ≤0.05% at 1 kHz and 25°C. Self inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at WVDC.

Datasheet Summary
Powered by GS/AI

The 224PSB700K2H is a 0.22 µF, 700 VDC radial film capacitor with a maximum dv/dt of 900 V/µs and a typical ESR of 8 mΩ at 100 kHz. It handles up to 6.5 A RMS ripple current at +70°C. The dimensions are 32 mm × 20 mm × 11 mm with 27.5 mm lead spacing and 0.8 mm lead diameter. It uses double metallized polypropylene film, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. It operates from -40°C to +100°C with ±10% capacitance tolerance at 1 kHz. Insulation resistance is 30 GΩ·µF at 25°C, and dissipation factor is ≤0.05% at 1 kHz and 25°C. Self inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at WVDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB700K2H - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB700K2H
Film Paper Film Capacitors 224PSB700K2H
For New Design: Yes Capacitance: 220 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 8 mΩ RMS Current: — Length: 32mm Height: 20mm Thickness: 11mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 700V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 900
  • ESR: 8 mΩ
  • RMS Current: —
  • Length: 32mm
  • Height: 20mm
  • Thickness: 11mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB700K2H - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB700K2H
Capacitors - Film Capacitors 224PSB700K2H
CAP FILM 0.22UF 10% 700VDC RAD

CAP FILM 0.22UF 10% 700VDC RAD

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB700K2H 224PSB700K2H
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Capacitors - 105PMB122KTP1-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
3 suppliers
Film Capacitors - 103MWS632KO-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers