The 226BPS016M is a bi-polar aluminum electrolytic capacitor with a rated voltage of 16 VDC, a capacitance of 22 µF, and a maximum ESR of 1.658 Ω at 120 Hz and +20°C. It is rated for a maximum RMS ripple current of 275 mA at 120 Hz and +85°C, and its dimensions are 10 mm in diameter by 12.5 mm in height. It operates within a temperature range of -40°C to +85°C, and meets a load life specification of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours. Capacitance tolerance is +20% at 120 Hz and 20°C, with dissipation factor specified as 0.16 at rated voltage. The capacitor fits a radial leaded package.
CAP ALUM 22UF 20% 16V RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 226BPS016M | 226BPS016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) |