The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, pressed-profile component designed for industrial and commercial applications, with a non-inductive construction using polyester film and aluminum foil. It is encapsulated in a flame-retardant orange epoxy meeting UL94V-0. The part 225P12491XD3 belongs to a series with capacitance values from 0.001 to 1.0 µF, voltage ratings of 100 to 600 V DC, and tolerances of ±5%, ±10%, or ±20%. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. The physical dimensions for this variant measure 20.3 mm maximum length, 37 mm maximum thickness, and 57 mm maximum height. The lead configuration is hockey stick crimp (D) with a 1.25 inch minimum lead length (3).
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 0.12UF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 225P12491XD3 | 225P12491XD3 | 225P12491XD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester | |
| Capacitance Range | 0.1200 microF | 0.1200 microF | 0.1200 microF |