The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The dielectric is polyester film with aluminum foil, encapsulated in a flame-retardant orange epoxy meeting UL94V-0. Lead wires are tinned copper-clad steel, #20 AWG, with standard lengths of 0.187, 0.250, or 1.250 inches. For the 0.047 µF, 200 V DC variant, the maximum dimensions are 0.70 in length, 0.30 in thickness, and 0.42 in height. The part number 225P47391WA1 is not explicitly listed, but the series specifications apply.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P47391WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |