The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. The part has a capacitance of 0.047 µF with ±10% tolerance, a DC voltage rating of 400 V, and a dissipation factor of 0.75% maximum at 1 kHz and +25°C. Its insulation resistance is 1,500 MΩ-µF at +105°C. Encapsulated in orange flame-retardant epoxy meeting UL94V-0, it features tinned copper-clad steel leads, 0.032 inch (0.8 mm) diameter. Dimensions are 0.70 inch (17.8 mm) length, 0.30 inch (7.6 mm) thickness, and 0.42 inch (10.7 mm) height. The part number 225P47391WA3 is not explicitly listed, but the 225P series specifications apply to this variant.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P47391WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |