The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction, rated for -55°C to +85°C operation at full voltage with derating at higher temperatures. Capacitance ranges from 0.001 to 1.0 µF, with voltage ratings of 100 to 600 VDC. Tolerances are ±5%, ±10%, or ±20%, and dissipation factor is 0.75% maximum at 1 kHz and +25°C. It features a flame-retardant orange epoxy coating meeting UL94V-0 and tinned copper-clad steel leads of 0.032 inch diameter. The part number 225P47291WF1 is not listed, but the series includes a 0.047 µF, 100 VDC variant with ±10% tolerance and case code 1W, matching the core part structure. The trailing suffix denotes an unspecified option. Summary describes the series, not the exact part.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P47291WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |