The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 V DC. The part 225P39291WA1 corresponds to a 0.0039 µF (3900 pF) capacitor with ±10% tolerance and 100 V DC rating, featuring straight leads and a standard length of 0.187 in (4.7 mm). Its dimensions are 0.70 in (17.8 mm) long, 0.25 in (6.4 mm) tall, and 0.35 in (8.9 mm) high. Dissipation factor is 0.75% maximum at 1 kHz and +25°C, and insulation resistance meets 25,000 MΩ·µF at +25°C and 1.500 MΩ·µF at +105°C. Lead wire is tinned copper-clad steel, #20 AWG.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P39291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |