The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive construction. It supports capacitances from 0.001 to 1.0 µF at 100 to 600 V DC, with tolerances of ±5%, ±10%, or ±20%. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 1,500 MΩ·µF for capacitances above 0.15 µF at +85°C. The unit operates from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. It features conformal orange epoxy coating meeting UL94V-0 and tinned copper-clad steel leads, 0.032 inch in diameter. Dimensions for the .0068 µF variant with 100 VDC rating are 0.70 inch length, 0.25 inch thickness, and 0.35 inch height. The D3 suffix indicates 1.25 inch minimum lead length and hockey stick crimp terminals.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
6800pF Film Capacitor 70V 100V Polyester Radial
Orange Drop, Polyester Film/Foil Capacitors
Film Capacitors 100Volts 6800pF ORANGE DROP
CAP FILM 6800PF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P68291WD3 | 225P68291WD3 | 338-3404-ND | 2002-225P68291WD3 | 192-225P68291WD3 | 225P68291WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Film Capacitors 100Volts 6800pF ORANGE DROP | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0068 microF | 0.0068 microF | 0.0068 microF | 0.0068 microF |