Cornell DubilierFilm Paper Film Capacitors225PSB152K4R
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 725
ESR: 3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 100°C
Min Temp: -40°C
dV/dt: 725
ESR: 3 mΩ
RMS Current: —
Length: 58mm
Height: 57.5mm
Thickness: 38mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225PSB152K4R is a radial lead polypropylene film capacitor rated for 1500 VDC with a capacitance of 2.2 µF. It features a maximum dv/dt of 725 V/µs, a maximum RMS ripple current of 27 A at 100 kHz and +25°C, and an ESR of 2.2 mΩ. The device has a case size of 57.5 mm length × 57.5 mm height × 38 mm thickness with 20.3 mm lead spacing and four leads. It operates from −40°C to +100°C and meets UL94V-0 flammability ratings with flame-retardant epoxy resin coating. The dielectric is double metallized film with internal series connections and self-inductance under 1 nH per mm of lead spacing.
Datasheet Summary Powered by GS/AI
The 225PSB152K4R is a radial lead polypropylene film capacitor rated for 1500 VDC with a capacitance of 2.2 µF. It features a maximum dv/dt of 725 V/µs, a maximum RMS ripple current of 27 A at 100 kHz and +25°C, and an ESR of 2.2 mΩ. The device has a case size of 57.5 mm length × 57.5 mm height × 38 mm thickness with 20.3 mm lead spacing and four leads. It operates from −40°C to +100°C and meets UL94V-0 flammability ratings with flame-retardant epoxy resin coating. The dielectric is double metallized film with internal series connections and self-inductance under 1 nH per mm of lead spacing.