Cornell Dubilier Film Paper Film Capacitors 225RSB850K2J

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225RSB850K2J is a radial lead, high current, low ESR film capacitor with 2.2 µF capacitance and an 850 V DC voltage rating, operating from -40°C to +85°C. It has a maximum dV/dt of 600 V/µs, an ESR of 4.8 mΩ at 100 kHz, and a maximum RMS ripple current of 14 A. Dimensions are 42.5 mm × 37 mm × 28 mm with a 37.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with UL94V-0 flame-retardant epoxy coating and lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz, and the temperature coefficient is -200 to +100 ppm/°C. Dielectric strength is 150% of rated VAC for 60 seconds at 25°C, and insulation resistance is ≥30 GΩ at 25°C under 100 VDC.

Datasheet Summary
Powered by GS/AI

The 225RSB850K2J is a radial lead, high current, low ESR film capacitor with 2.2 µF capacitance and an 850 V DC voltage rating, operating from -40°C to +85°C. It has a maximum dV/dt of 600 V/µs, an ESR of 4.8 mΩ at 100 kHz, and a maximum RMS ripple current of 14 A. Dimensions are 42.5 mm × 37 mm × 28 mm with a 37.5 mm lead spacing and 1.2 mm lead diameter. Construction uses double metallized polypropylene film with UL94V-0 flame-retardant epoxy coating and lead-free tinned copper leads. Capacitance tolerance is ±10% at 1 kHz, and the temperature coefficient is -200 to +100 ppm/°C. Dielectric strength is 150% of rated VAC for 60 seconds at 25°C, and insulation resistance is ≥30 GΩ at 25°C under 100 VDC.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225RSB850K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225RSB850K2J
Film Paper Film Capacitors 225RSB850K2J
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 600 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 850V
  • Tolerance: -10%/+10%
  • Max Temp: 85°C
  • Min Temp: -40°C
  • dV/dt: 600
  • ESR: 4.8 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 225RSB850K2J
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1023-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
5 suppliers
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details