The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor designed for demanding commercial and industrial applications, with a conformal coating of orange flame-retardant epoxy meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings span 100 to 600 V DC. The capacitor features non-inductive construction with tinned copper-clad steel leads of 0.032 inch (0.8 mm) diameter. Dielectric withstanding voltage is 250% of rated voltage for 5 seconds, and it passes humidity and DC voltage life tests per specified criteria.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18451XA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |