The 225PPS152KR is a 2.2 µF axial metallized polypropylene film capacitor rated for 1500 VDC, with a maximum dv/dt of 14 V/µs and a maximum RMS ripple current of 14 A at 100 kHz and 70°C. Its dimensions are 41.5 mm in diameter by 55 mm in length, with a typical ESR of 2.9 mΩ at 100 kHz and 25°C. Operating temperature ranges from -40°C to +85°C. Dissipation factor is less than 0.0001 at 1 kHz and 25°C. Insulation resistance is 30,000 MΩ×µF at 25°C. Self-inductance is less than 1 nH per mm of lead spacing. Life expectancy is 100,000 hours at VDC and 70°C. The capacitor has flame-retardant polyester tape wrap and epoxy resin end fill, with a dielectric strength of 160% of rated VDC.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225PPS152KR |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |