The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive extended foil construction. It operates at voltages from 100 to 600 VDC, with a capacitance range of 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The capacitor is encapsulated in flame-retardant orange epoxy meeting UL94V-0 and has a standard operating temperature range of -55°C to +85°C, with derated operation up to +125°C. It features tinned copper-clad steel leads, #20 AWG, and meets specified insulation resistance, dissipation factor, and life test requirements. The part number 225P10291WF1 corresponds to a 1000 pF (0.001 µF), 100 VDC capacitor with ±10% tolerance, straight leads, and 0.187 inch lead length, housed in a case measuring 0.70 inches in length, 0.25 inches in thickness, and 0.35 inches in height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P10291WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |