The 225TMA400M is a 2.2 µF, 400 VDC axial lead aluminum electrolytic capacitor with a maximum ESR of 188.394 Ω at 120 Hz and 20°C, and a rated ripple current of 19 mA at 105°C. It measures 8 mm in diameter and 20 mm in length. The capacitor is rated for operation from -25°C to +105°C and complies with a 2000-hour load life test at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 2.2µF 400V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 225TMA400M | 2002-225TMA400M | 1572-225TMA400M-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) | -25 to 105 C (-13 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 2.2 microF | 2.2 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |