The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with non-inductive construction, rated for 100 to 600 V DC and operating from -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with ±5%, ±10%, or ±20% tolerance and a dissipation factor of 0.75% max at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for 0.25 µF and 25,000 MΩ-µF for higher values at +25°C. The part is encapsulated in orange flame-retardant epoxy meeting UL94V-0 and has tinned copper-clad steel leads. For 225P12291WF2, capacitance is 0.0012 µF, voltage rating is 100 V DC, tolerance is ±10%, and dimensions are 0.70 inch length, 0.25 inch thickness, and 0.35 inch height.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12291WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |