The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead component with non-inductively wound extended foil construction. It operates from -55°C to +85°C at full voltage, derating to 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The dissipation factor is 0.75% maximum at 1 kHz and +25°C. Encapsulation is a flame-retardant orange epoxy meeting UL94V-0. The 225P56291WF3 variant has 0.0056 µF capacitance, ±10% tolerance, 100 V DC rating, straight leads, and a 1.25 inch minimum lead length, with dimensions of 0.70 in × 0.25 in × 0.35 in (17.8 × 6.4 × 8.9 mm). Tinned copper-clad steel leads of 0.032 in diameter are standard.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P56291WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |