The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, non-inductively wound component with a pressed profile and orange flame-retardant epoxy encapsulation meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings are 100 to 600 V DC. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. The part 225P33291W, matching the core of the given part number, has a maximum length of 0.70 in (17.8 mm), thickness of 0.25 in (6.4 mm), and height of 0.35 in (8.9 mm), with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. Insulation resistance is 250 MΩ-µF at +85°C for capacitances above 0.15 µF. Lead bend and humidity tests confirm mechanical and environmental robustness.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P33291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |