The Type 225P Orange Drop® polyester film/foil capacitor with part number 225P15291WD3 is a radial-lead, non-inductively wound component with a capacitance of 0.0015 µF, a 100 V DC voltage rating, and ±10% tolerance. It features a conformal coating of orange flame-retardant epoxy meeting UL94V-0, tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter, and measures 0.70 in (17.8 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.35 in (8.9 mm) in height. The operating temperature range is -55°C to +85°C at full voltage, with derating to 70% of rated voltage at +105°C and 50% at +125°C. Insulation resistance is at least 1,500 MΩ·µF at +85°C for capacitances above 0.15 µF. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
1500pF Film Capacitor 100V Polyester Radial
Orange Drop, Polyester Film/Foil Capacitors
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P15291WD3 | 338-4344-ND | 2002-225P15291WD3 | 225P15291WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | |
| Capacitance Range | 0.0015 microF | 0.0015 microF |