The Type 225P Orange Drop® polyester film/foil capacitor is a radial-lead, pressed-profile component with non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 V DC. The part is encapsulated in orange flame-retardant epoxy meeting UL94V-0. For the 225P82291W variant with D3 terminal and lead length, dimensions are 0.70 in (17.8 mm) length, 0.25 in (6.4 mm) thickness, and 0.35 in (8.9 mm) height, with tinned copper-clad steel leads of 0.032 in (0.8 mm) diameter. The series has an insulation resistance of 1,500 MΩ-µF at +105°C for capacitances below 0.17 µF, and a dissipation factor of 0.75% maximum at 1 kHz and +25°C. .
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP FILM 8200PF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 225P82291WD3 | 225P82291WD3 | 225P82291WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper | Polyester; Polyester | |
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF |