Cornell Dubilier Film Paper Film Capacitors 225MPW160K

Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 80 mΩ Diameter: 13.5mm Length: 34mm Thickness: — Width: —
Request a Quote
Description
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 80 mΩ Diameter: 13.5mm Length: 34mm Thickness: — Width: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 225MPW160K is an axial lead metallized polypropylene film capacitor rated for 160 VDC and 90 VAC, with a capacitance of 2.2 μF. It has a diameter of 13.5 mm and a length of 34 mm, with lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a maximum dissipation factor of 0.001. The dielectric strength is 200% of rated voltage for 10 seconds at 25°C. Construction includes flame retardant polyester tape and epoxy resin end fills compliant with UL94V0. Load life testing shows a capacitance change under 3% after 2000 hours at 85°C with 125% of rated voltage.

Datasheet Summary
Powered by GS/AI

The 225MPW160K is an axial lead metallized polypropylene film capacitor rated for 160 VDC and 90 VAC, with a capacitance of 2.2 μF. It has a diameter of 13.5 mm and a length of 34 mm, with lead diameter of 0.8 mm. The capacitor operates over a temperature range of -55°C to +105°C, has a capacitance tolerance of ±10% at 1 kHz and 25°C, and a maximum dissipation factor of 0.001. The dielectric strength is 200% of rated voltage for 10 seconds at 25°C. Construction includes flame retardant polyester tape and epoxy resin end fills compliant with UL94V0. Load life testing shows a capacitance change under 3% after 2000 hours at 85°C with 125% of rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 225MPW160K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
225MPW160K
Film Paper Film Capacitors 225MPW160K
For New Design: Yes Capacitance: 2.2 µF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 8 RMS Current: — ESR: 80 mΩ Diameter: 13.5mm Length: 34mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 2.2 µF
  • Voltage DC: 160V
  • Voltage AC: 90V
  • Tolerance: -10%/+10%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • dV/dt: 8
  • RMS Current: —
  • ESR: 80 mΩ
  • Diameter: 13.5mm
  • Length: 34mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 225MPW160K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
225MPW160K-ND
Film Capacitors 225MPW160K-ND
2.2µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

2.2µF Film Capacitor 90V 160V Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-225MPW160K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-225MPW160K
Film Capacitors 2002-225MPW160K
Metallized Polypropylene Film Capacitors 2.2µF 160V

Metallized Polypropylene Film Capacitors 2.2µF 160V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 225MPW160K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
225MPW160K
Capacitors - Film Capacitors 225MPW160K
CAP FILM 2.2UF 10% 160VDC AXIAL

CAP FILM 2.2UF 10% 160VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 225MPW160K 225MPW160K-ND 2002-225MPW160K 225MPW160K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details