Cornell Dubilier Film Paper Film Capacitors 224PSB202K2J

Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Description
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 224PSB202K2J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2000 V, capacitance of 0.22 µF, maximum dV/dt of 1600 V/µs, and ESR of 5.9 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 12 A at +70°C, dimensions of 42.5 mm × 30 mm × 22 mm, lead spacing of 37.5 mm, and two leads. The dielectric is polypropylene with flame-retardant epoxy resin coating (UL94V-0), and it operates from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, and insulation resistance is ≥30 GΩ × µF. Self-inductance is less than 1 nH per mm of lead spacing.

Datasheet Summary
Powered by GS/AI

The 224PSB202K2J is a radial lead, high current, low ESR film capacitor with a DC voltage rating of 2000 V, capacitance of 0.22 µF, maximum dV/dt of 1600 V/µs, and ESR of 5.9 mΩ at 100 kHz and +25°C. It has a maximum RMS ripple current of 12 A at +70°C, dimensions of 42.5 mm × 30 mm × 22 mm, lead spacing of 37.5 mm, and two leads. The dielectric is polypropylene with flame-retardant epoxy resin coating (UL94V-0), and it operates from -40°C to +100°C. Capacitance tolerance is ±10% at 1 kHz, and insulation resistance is ≥30 GΩ × µF. Self-inductance is less than 1 nH per mm of lead spacing.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 224PSB202K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
224PSB202K2J
Film Paper Film Capacitors 224PSB202K2J
For New Design: Yes Capacitance: 220 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 5.9 mΩ RMS Current: — Length: 43mm Height: 30mm Thickness: 22mm
  • For New Design: Yes
  • Capacitance: 220 nF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 1600
  • ESR: 5.9 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 30mm
  • Thickness: 22mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 224PSB202K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
224PSB202K2J
Capacitors - Film Capacitors 224PSB202K2J
CAP FILM 0.22UF 10% 2KVDC RADIAL

CAP FILM 0.22UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 224PSB202K2J 224PSB202K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C523U050EF1BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Film Paper Film Capacitors - 104PSB302K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers