The Type 225P Orange Drop polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductive extended foil construction, designed for operation up to 125°C with voltage derating. It offers capacitance values from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings from 100 to 600 VDC. The part is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with tinned copper-clad steel leads of 0.032 inch diameter. For the 0.047 µF, 100 VDC variant with ±10% tolerance and D3 terminal style, the dimensions are 0.70 inch (17.8 mm) maximum length, 0.25 inch (6.4 mm) maximum thickness, and 0.35 inch (8.9 mm) maximum height. The operating temperature range is -55°C to +85°C at full voltage.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Orange Drop, Polyester Film/Foil Capacitors
4700pF Film Capacitor 70V 100V Polyester Radial
CAP FILM 4700PF 10% 100VDC RAD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 225P47291WD3 | 225P47291WD3 | 2002-225P47291WD3 | 338-3406-ND | 225P47291WD3 |
| Product Name | Film Paper Film Capacitors | Film Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | 55 to 125 C (131 to 257 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | Polyester | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.0047 microF | 0.0047 microF | 0.0047 microF |