The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction, rated for 100 to 600 VDC and operating temperatures from -55°C to +85°C at full voltage. It features a conformal orange flame-retardant epoxy coating meeting UL94V-0, capacitance tolerance of ±5%, ±10%, or ±20%, and a dissipation factor of 0.75% maximum at 1 kHz and +25°C. The part 225P22291WA1 corresponds to a 0.0022 µF capacitor with ±10% tolerance and 100 VDC rating, housed in a case measuring 0.70 in (17.8 mm) in length, 0.25 in (6.4 mm) in thickness, and 0.35 in (8.9 mm) in height, with straight leads and a length of 0.187 in (4.7 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22291WA1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |