The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The voltage rating is 100 to 600 V DC, with a dissipation factor of 0.75% maximum at 1 kHz and +25°C. For the 0.0068 µF, 100 VDC variant, dimensions are 0.70 in (17.8 mm) length, 0.25 in (6.4 mm) thickness, and 0.35 in (8.9 mm) height. Lead wire is tinned copper-clad steel, 0.032 in (0.8 mm) diameter. Insulation resistance is 1,500 MΩ·µF at +85°C for capacitances above 0.15 µF. The part number 225P68291WF2 is a variant of the series with straight leads and a specified lead length, consistent with standard stock offerings.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P68291WF2 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |