The Type 225P Orange Drop polyester film/foil capacitor is a radial-lead component with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated voltages of 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and the dissipation factor is 0.75% maximum at 1 kHz and +25°C. Voltage ratings span 100 to 600 V DC. The component features a conformal orange flame-retardant epoxy coating meeting UL94V-0, tinned copper-clad steel leads of 0.032 inch diameter, and a dielectric withstanding voltage of 250% of rated voltage for 5 seconds. The case dimensions for the 0.022 µF variant are a maximum length of 0.70 inch (17.8 mm), thickness of 0.25 inch (6.4 mm), and height of 0.35 inch (8.9 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P22391WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |