The Type 225P Orange Drop® is a radial-lead, non-inductively wound polyester film/foil capacitor with a conformal orange flame-retardant epoxy coating meeting UL94V-0. It operates at full voltage from -55°C to +85°C, with derated operation up to +125°C. Capacitance ranges from 0.001 µF to 1.0 µF with tolerances of ±5%, ±10%, or ±20%, and voltage ratings are 100 to 600 V DC. The part number 225P82391WF1 corresponds to a 0.082 µF capacitor with ±10% tolerance, 200 V DC rating, and a jack lead configuration with a standard lead length of 0.187 in. Its dimensions are 0.70 in. length, 0.40 in. thickness, and 0.55 in. height. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P82391WF1 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |