Cornell DubilierFilm Paper Film Capacitors225RSB152K2R
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 4.2 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 2.2 µF
Voltage DC: 1500V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 575
ESR: 4.2 mΩ
RMS Current: —
Length: 58mm
Height: 50mm
Thickness: 35mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 225RSB152K2R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 2.2 µF. It operates from -40°C to +85°C and has a dv/dt rating of 575 V/µs. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a terminal spacing of 52.5 mm and 1.2 mm lead diameter. It features double metallized polypropylene film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The maximum RMS ripple current at 100 kHz and +25°C is 14 A, and the typical ESR at 100 kHz is 4.2 mΩ.
Datasheet Summary Powered by GS/AI
The 225RSB152K2R is a radial lead, high current, low ESR film capacitor rated for 1500 VDC, with a capacitance of 2.2 µF. It operates from -40°C to +85°C and has a dv/dt rating of 575 V/µs. The capacitor measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with a terminal spacing of 52.5 mm and 1.2 mm lead diameter. It features double metallized polypropylene film construction, flame-retardant epoxy resin coating (UL94V-0), and lead-free tinned copper leads. The maximum RMS ripple current at 100 kHz and +25°C is 14 A, and the typical ESR at 100 kHz is 4.2 mΩ.