Cornell DubilierFilm Paper Film Capacitors224RSB302K4J
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 7.4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 220 nF
Voltage DC: 3000V
Tolerance: -10%/+10%
Max Temp: 85°C
Min Temp: -40°C
dV/dt: 2050
ESR: 7.4 mΩ
RMS Current: —
Length: 43mm
Height: 37mm
Thickness: 28mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 224RSB302K4J is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits, with a voltage rating of 3000 VDC and an operating temperature range of -40°C to +85°C. It has a capacitance of 0.22 µF, a maximum dv/dt of 2050 V/µs, and an ESR of 7.4 mΩ at 100 kHz and +25°C. The unit measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with four leads spaced 10.2 mm apart and a lead diameter of 1.2 mm. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it features lead-free tinned copper terminals. The unit meets dielectric strength requirements of 160% of rated DC voltage for 2 seconds at 25°C and exhibits a capacitance drift of less than 0.5% after two years at 40°C.
Datasheet Summary Powered by GS/AI
The 224RSB302K4J is a radial lead, high current, low ESR film capacitor designed for high pulse and resonant circuits, with a voltage rating of 3000 VDC and an operating temperature range of -40°C to +85°C. It has a capacitance of 0.22 µF, a maximum dv/dt of 2050 V/µs, and an ESR of 7.4 mΩ at 100 kHz and +25°C. The unit measures 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with four leads spaced 10.2 mm apart and a lead diameter of 1.2 mm. Construction uses double metallized polypropylene film with flame-retardant epoxy resin coating (UL94V-0), and it features lead-free tinned copper terminals. The unit meets dielectric strength requirements of 160% of rated DC voltage for 2 seconds at 25°C and exhibits a capacitance drift of less than 0.5% after two years at 40°C.