The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It operates at full voltage from -55°C to +85°C, with derated voltage at higher temperatures: 70% at +105°C and 50% at +125°C. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The dielectric withstanding voltage is 250% of the rated voltage for 5 seconds. Insulation resistance is 100,000 MΩ at +25°C for 0.25 µF, decreasing with higher capacitance and temperature. The unit is encapsulated in flame-retardant orange epoxy meeting UL94V-0, with tinned copper-clad steel leads of 0.8 mm diameter. Lead length is 32 mm minimum for case code 3. Dissipation factor is 0.75% maximum at 1 kHz and +25°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P18451XF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |