The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductively wound extended foil construction. It is encapsulated in flame-retardant orange epoxy meeting UL94V-0 and has tinned copper-clad steel leads with a diameter of 0.8 mm. Capacitance ranges from 0.001 to 1.0 µF with tolerances of ±5%, ±10%, or ±20%. The capacitor operates at voltages from 100 to 600 VDC and has a standard operating temperature range of -55°C to +85°C at full voltage, with derating to 70% at +105°C and 50% at +125°C. Insulation resistance is 25,000 MΩ·µF for capacitances greater than 0.25 µF at +25°C. The physical dimensions for the 0.033 µF, ±10% variant are a maximum length of 17.8 mm, thickness of 6.4 mm, and height of 8.9 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P33291WF3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |