The Type 225P Orange Drop® is a radial-lead polyester film/foil capacitor with a pressed profile and non-inductive construction. It operates from 100 to 600 V DC with capacitances from 0.001 to 1.0 µF and tolerances of ±5%, ±10%, or ±20%. The standard operating temperature range is -55°C to +85°C at full voltage; derating to 70% at +105°C and 50% at +125°C is required. Dissipation factor is 0.75% maximum at 1 kHz and +25°C. Insulation resistance is 100,000 MΩ for 0.25 µF at +25°C, decreasing with capacitance and temperature. The case is encapsulated in orange flame-retardant epoxy meeting UL94V-0. The 0.0012 µF variant measures 0.70 in (17.8 mm) long, 0.25 in (6.4 mm) thick, and 0.35 in (8.9 mm) high, with straight tinned copper-clad steel leads. The part number includes a suffix for terminal style and lead length, indicating a custom configuration not fully detailed in the standard table.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 225P12291WA3 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | 55 to 125 C (131 to 257 F) |
| Electrostatic Capacitors | Paper |