Cornell Dubilier GENERAL PURPOSE 225MWR250K

Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet
Description
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Des Plaines, IL, United States
GENERAL PURPOSE
225MWR250K
GENERAL PURPOSE 225MWR250K
Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical characteristics. Axial and radial lead types are available, with many different termination choices. Application-specific types include X2, Y2/X1, motor run, IGBT and high voltage.

Film Capacitor, 2.2Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor - 84M4557 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 2.2Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor
84M4557
Film Capacitor, 2.2Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor 84M4557
FILM CAPACITOR, 2.2UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

FILM CAPACITOR, 2.2UF 250WV +/-10% *NO PB* ROHS COMPLIANT: YES

Supplier's Site
Fort Worth, TX, USA
Capacitor, Metallized Polyester;2.2uF;Axial;250WVDC;+/-10%;3.5mmDia.;34mmL;0.01
70111986
Capacitor, Metallized Polyester;2.2uF;Axial;250WVDC;+/-10%;3.5mmDia.;34mmL;0.01 70111986
Temperature Range: –55°C to +125°C Working Voltage: 50 to 1,000 VDC Voltage, Alternating Current: 30 to 250 VAC Dissipation Factor: 1.0% Max. @ 1 kHz Small Size Self-Healing Flame Retardant

  • Temperature Range: –55°C to +125°C
  • Working Voltage: 50 to 1,000 VDC
  • Voltage, Alternating Current: 30 to 250 VAC
  • Dissipation Factor: 1.0% Max. @ 1 kHz
  • Small Size
  • Self-Healing
  • Flame Retardant
Supplier's Site
Film Capacitors - 225MWR250K - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
225MWR250K
Film Capacitors 225MWR250K
CAP FILM 2.2UF 10% 250VDC AXIAL

CAP FILM 2.2UF 10% 250VDC AXIAL

Supplier's Site Datasheet

Technical Specifications

  Illinois Capacitor Newark, An Avnet Company Allied Electronics, Inc. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 225MWR250K 84M4557 70111986 225MWR250K
Product Name GENERAL PURPOSE Film Capacitor, 2.2Uf 250Wv +/-10% *no Pb* Rohs Compliant Illinois Capacitor Capacitor, Metallized Polyester;2.2uF;Axial;250WVDC;+/-10%;3.5mmDia.;34mmL;0.01 Film Capacitors
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic - 101C134U020EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details